10µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 220mOhm 2000 Hrs @ 105°C
10µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 220mOhm 2000 Hrs @ 105°C
10µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 220mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 10V SMD
CAPACITOR ALUM ELECT, 10UF, 10V, 20%, SMD, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:Radial Can - SMD; ESR:0.22ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Product Length:-RoHS Compliant: Yes
CAP ALUM POLY 10UF 20% 10V SMD
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3682-6-ND | 493-3682-2-ND | RFS1A100MCN1GB | 26T5410 | RFS1A100MCN1GB |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor Alum Elect, 10Uf, 10V, 20%, Smd, Full Reel; Capacitance Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |