Nichicon (America) Corporation Aluminum - Polymer Capacitors RF80G331MDN1PX

Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3808-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3808-1-ND
Aluminum - Polymer Capacitors 493-3808-1-ND
330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-3808-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3808-3-ND
Aluminum - Polymer Capacitors 493-3808-3-ND
330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

330µF 4V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - RF80G331MDN1PX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RF80G331MDN1PX
Aluminum - Polymer Capacitors RF80G331MDN1PX
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - RF80G331MDN1PX - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
RF80G331MDN1PX
Capacitors - Aluminum - Polymer Capacitors RF80G331MDN1PX
CAP ALUM POLY 330UF 20% 4V T/H

CAP ALUM POLY 330UF 20% 4V T/H

Supplier's Site
Capacitor Alum Elect, 330Uf, 4V, 20%, Radial, Full Reel; Capacitance Nichicon - 89T0488 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 330Uf, 4V, 20%, Radial, Full Reel; Capacitance Nichicon
89T0488
Capacitor Alum Elect, 330Uf, 4V, 20%, Radial, Full Reel; Capacitance Nichicon 89T0488
CAPACITOR ALUM ELECT, 330UF, 4V, 20%, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 330UF, 4V, 20%, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3808-1-ND RF80G331MDN1PX RF80G331MDN1PX 89T0488
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Capacitor Alum Elect, 330Uf, 4V, 20%, Radial, Full Reel; Capacitance Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details