Nichicon (America) Corporation Aluminum - Polymer Capacitors RF80E471MDN1PX

Description
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3806-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3806-1-ND
Aluminum - Polymer Capacitors 493-3806-1-ND
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-3806-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3806-3-ND
Aluminum - Polymer Capacitors 493-3806-3-ND
470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

470µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 470Uf, 2.5V, 20%, Radial, Full Reel; Capacitance Nichicon - 89T0484 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 470Uf, 2.5V, 20%, Radial, Full Reel; Capacitance Nichicon
89T0484
Capacitor Alum Elect, 470Uf, 2.5V, 20%, Radial, Full Reel; Capacitance Nichicon 89T0484
CAPACITOR ALUM ELECT, 470UF, 2.5V, 20%, RADIAL, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 470UF, 2.5V, 20%, RADIAL, FULL REEL; Capacitance:470µF; Voltage(DC):2.5V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - RF80E471MDN1PX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
RF80E471MDN1PX
Capacitors - Aluminum - Polymer Capacitors RF80E471MDN1PX
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site
Aluminum - Polymer Capacitors - RF80E471MDN1PX - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
RF80E471MDN1PX
Aluminum - Polymer Capacitors RF80E471MDN1PX
CAP ALUM POLY 470UF 20% 2.5V T/H

CAP ALUM POLY 470UF 20% 2.5V T/H

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3806-1-ND 89T0484 RF80E471MDN1PX RF80E471MDN1PX
Product Name Aluminum - Polymer Capacitors Capacitor Alum Elect, 470Uf, 2.5V, 20%, Radial, Full Reel; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers