CAP ALUM POLY 82UF 20% 16V SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | RDS1C820MCNAFTR-ND |
| Product Name | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |
| Capacitance Range | 82 microF |