CAP FILM 0.1UF 5% 250VDC RADIAL
CAP FILM 0.1UF 5% 250VDC RAD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48AJ3175 | QXP2E104JRPT | QXP2E104JRPT |
| Product Name | Film / Bulk Nichicon | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | High Frequency; High Frequency, Switching |