Nichicon (America) Corporation Film Capacitors QAP2J335KRP

Description
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 493-10210-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
493-10210-ND
Film Capacitors 493-10210-ND
3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Axial

3.3µF Film Capacitor 630V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - 1342159-QAP2J335KRP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1342159-QAP2J335KRP
Capacitors - Film Capacitors 1342159-QAP2J335KRP
Win Source Part Number: 1342159-QAP2J335KRP Category: Capacitors - Film Capacitors Series: QAP Termination: PC Pins Package: Bulk Voltage Rating - DC: 630V Size / Dimension: 1.146" W, 0.764" T x 2.047" L (29.10mm, 19.40mm x 52.00mm) Applications: High Frequency, Switching Standard Package: 100 Capacitance: 3.3 µF Tolerance: ±10% Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0060 Mfr: Nichicon Product Status: Last Time Buy

Win Source Part Number: 1342159-QAP2J335KRP
Category: Capacitors - Film Capacitors
Series: QAP
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 630V
Size / Dimension: 1.146" W, 0.764" T x 2.047" L (29.10mm, 19.40mm x 52.00mm)
Applications: High Frequency, Switching
Standard Package: 100
Capacitance: 3.3 µF
Tolerance: ±10%
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0060
Mfr: Nichicon
Product Status: Last Time Buy

Buy Now Datasheet
Capacitors - Film Capacitors - QAP2J335KRP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
QAP2J335KRP
Capacitors - Film Capacitors QAP2J335KRP
CAP FILM 3.3UF 10% 630VDC AXIAL

CAP FILM 3.3UF 10% 630VDC AXIAL

Supplier's Site
Film / Bulk Nichicon - 87R1624 - Newark, An Avnet Company
Chicago, IL, United States
Film / Bulk Nichicon
87R1624
Film / Bulk Nichicon 87R1624
Film / BULK

Film / BULK

Supplier's Site
Film Capacitors - QAP2J335KRP - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
QAP2J335KRP
Film Capacitors QAP2J335KRP
CAP FILM 3.3UF 10% 630VDC AXIAL

CAP FILM 3.3UF 10% 630VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-10210-ND 1342159-QAP2J335KRP QAP2J335KRP 87R1624 QAP2J335KRP
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film / Bulk Nichicon Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105HC3600K4TM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details