CAP FILM 0.47UF 5% 250VDC AXIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | QAK2E474JTP | 48AJ2841 |
| Product Name | Capacitors - Film Capacitors | Film / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |