0.22µF Film Capacitor 630V 1200V (1.2kV) Polypropylene (PP), Metallized Radial
1200V,0.22UF,10 PERCENT, RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | PSB2123220KHL-ND | PSB2123220KHL |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | High Frequency | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |