The Win Source Electronics part number 1357927-PLV1K220MDL1
22µF 80V Aluminum - Polymer Capacitors Radial, Can 35mOhm 3000 Hrs @ 105°C
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 80V, 20% +Tol, 20% -Tol, 22uF, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: PLV1K220MDL1 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 80V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 80V, 22uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-PLV1K220MDL1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1357927-PLV1K220MDL1
Category: Capacitors - Aluminum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 30 pct.
Type: Polymer
MSL Level: Not Applicable
Mfr: Nichicon
Series: PLV
Package: Bulk
Product Status: Not For New Designs
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 80 V
ESR (Equivalent Series Resistance): 35mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ High Frequency: 2.3 A @ 100 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.512" (13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
CAP ALUM POLY 22UF 20% 80V T/H
CAP ALUM POLY 22UF 20% 80V T/H
CAP ALUM POLY 22UF 20% 80V T/H
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14188-ND | 69-PLV1K220MDL1 | 1357927-PLV1K220MDL1 | PLV1K220MDL1 | PLV1K220MDL1 | 89T0363 | PLV1K220MDL1 |
| Product Name | Aluminum - Polymer Capacitors | Through-Hole 80V 22uF Capacitor | Capacitors - Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |