330µF 20V Aluminum - Polymer Capacitors Radial, Can 24mOhm 3000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 20V T/H
CAP ALUM POLY 330UF 20% 20V T/H
CAPACITOR ALUM ELECT, 330UF, 20V, 20%, RADIAL, FULL REEL; Capacitance:330µF; Voltage(DC):20V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3862-3-ND | PLV1D331MDL1TD | PLV1D331MDL1TD | 39T1546 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitor Alum Elect, 330Uf, 20V, 20%, Radial, Full Reel; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |