10µF 25V Aluminum - Polymer Capacitors Radial, Can 60mOhm 2000 Hrs @ 105°C
10µF 25V Aluminum - Polymer Capacitors Radial, Can 60mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 10UF 20% 25V T/H
CAP ALUM POLY 10UF 20% 25V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14125-3-ND | PLF1E100MCL2TP | 89T0304 | PLF1E100MCL2TP |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |