22µF 20V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C
22µF 20V Aluminum - Polymer Capacitors Radial, Can 50mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 22UF 20% 20V T/H
CAP ALUM POLY 22UF 20% 20V T/H
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-14119-3-ND | PLF1D220MCL2TP | 89T0298 | PLF1D220MCL2TP |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Polymer / Tp&ammo Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF |