270µF 10V Aluminum - Polymer Capacitors Radial, Can 8mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 270UF 20% 10V T/H
CAPACITOR ALUM ELECT, 270UF, 10V, 20%, RADIAL; Capacitance:270µF; Voltage(DC):10V; Capacitor Case / Package:Radial Leaded; ESR:0.008ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:4.9A RoHS Compliant: Yes
CAP ALUM POLY 270UF 20% 10V T/H
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3016-ND | PLF1A271MDO1 | 58R6516 | PLF1A271MDO1 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Capacitor Alum Elect, 270Uf, 10V, 20%, Radial; Capacitance Nichicon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |