330µF 6.3V Aluminum - Polymer Capacitors Radial, Can 24mOhm 2000 Hrs @ 105°C
CAP ALUM POLY 330UF 20% 6.3V T/H
CAP ALUM POLY 330UF 20% 6.3V T/H
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-16557-ND | PLF0J331MDL4 | 58R6510 | PLF0J331MDL4 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Bulk Nichicon | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF |