Nichicon (America) Corporation Aluminum - Polymer Capacitors PLF0E821MCO6

Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3006-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3006-ND
Aluminum - Polymer Capacitors 493-3006-ND
820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

820µF 2.5V Aluminum - Polymer Capacitors Radial, Can 7mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon - 58R6502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon
58R6502
Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon 58R6502
CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.2A RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, RADIAL; Capacitance:820µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Leaded; ESR:0.007ohm; Lifetime @ Temperature:5000 hours @ 105°C; Capacitance Tolerance:± 20%; Ripple Current:5.2A RoHS Compliant: Yes

Supplier's Site
Aluminum - Polymer Capacitors - PLF0E821MCO6 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLF0E821MCO6
Aluminum - Polymer Capacitors PLF0E821MCO6
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLF0E821MCO6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLF0E821MCO6
Capacitors - Aluminum - Polymer Capacitors PLF0E821MCO6
CAP ALUM POLY 820UF 20% 2.5V T/H

CAP ALUM POLY 820UF 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3006-ND 58R6502 PLF0E821MCO6 PLF0E821MCO6
Product Name Aluminum - Polymer Capacitors Capacitor Alum Elect, 820Uf, 2.5V, 20%, Radial; Capacitance Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101332T150DC1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details