Nichicon (America) Corporation Aluminum - Polymer Capacitors PLE0J681MDO1

Description
680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 5mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 5mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3067-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3067-ND
Aluminum - Polymer Capacitors 493-3067-ND
680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 5mOhm 2000 Hrs @ 105°C

680µF 6.3V Aluminum - Polymer Capacitors Radial, Can 5mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Le Series, 680 F, 20%, 6.3 V, 10 Mm, Radial Leaded Nichicon - 58R6497 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Le Series, 680 F, 20%, 6.3 V, 10 Mm, Radial Leaded Nichicon
58R6497
Aluminium Electrolytic Capacitor, Le Series, 680 F, 20%, 6.3 V, 10 Mm, Radial Leaded Nichicon 58R6497
Aluminium Electrolytic Capacitor, LE Series, 680 - F, - 20%, 6.3 V, 10 mm, Radial Leaded

Aluminium Electrolytic Capacitor, LE Series, 680 - F, - 20%, 6.3 V, 10 mm, Radial Leaded

Supplier's Site
Aluminum - Polymer Capacitors - PLE0J681MDO1 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PLE0J681MDO1
Aluminum - Polymer Capacitors PLE0J681MDO1
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PLE0J681MDO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PLE0J681MDO1
Capacitors - Aluminum - Polymer Capacitors PLE0J681MDO1
CAP ALUM POLY 680UF 20% 6.3V T/H

CAP ALUM POLY 680UF 20% 6.3V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3067-ND 58R6497 PLE0J681MDO1 PLE0J681MDO1
Product Name Aluminum - Polymer Capacitors Aluminium Electrolytic Capacitor, Le Series, 680 F, 20%, 6.3 V, 10 Mm, Radial Leaded Nichicon Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C562U100CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5600 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers