47µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 3000 Hrs @ 105°C
47µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 3000 Hrs @ 105°C
47µF 63V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 3000 Hrs @ 105°C
CAP ALUM POLY 47UF 20% 63V SMD
CAP ALUM POLY 47UF 20% 63V SMD
CAP ALUM POLY 47UF 20% 63V SMD
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4564-1-ND | 493-4564-6-ND | 1872318P | 1872318 | 555-PCV1J470MCL2GS | PCV1J470MCL2GS | PCV1J470MCL2GS | 89T0020 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer Capacitors | Polymer Capacitors | CAP ALUM POLY 47UF 20% 63V SMD | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&reel Nichicon |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | |||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |