82µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 47mOhm 3000 Hrs @ 105°C
82µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 47mOhm 3000 Hrs @ 105°C
82µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 47mOhm 3000 Hrs @ 105°C
CAP ALUM POLY 82UF 20% 25V SMD
CAP ALUM POLY 82UF 20% 25V SMD
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4539-2-ND | 493-4539-6-ND | 89T0008 | PCV1E820MCL2GS | PCV1E820MCL2GS |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Polymer / Tp&reel Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF |