Nichicon (America) Corporation Aluminum - Polymer Capacitors - PCV1E181MCL1GS PCV1E181MCL1GS

Description
Manufacturer: Nichicon Win Source Part Number: 763641-PCV1E181MCL1G S Series: PCV Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 25V Mounting: SMD Capacitance: 180μF Tolerance: ±20% ESR (Equivalent Series Resistance): 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: CV Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 2.3A @ 100kHz Height - Seated (Maximum): 0.394" (10.00mm) Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Nichicon Win Source Part Number: 763641-PCV1E181MCL1G S Series: PCV Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 25V Mounting: SMD Capacitance: 180μF Tolerance: ±20% ESR (Equivalent Series Resistance): 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: CV Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 2.3A @ 100kHz Height - Seated (Maximum): 0.394" (10.00mm) Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - PCV1E181MCL1GS - 763641-PCV1E181MCL1GS - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - PCV1E181MCL1GS
763641-PCV1E181MCL1GS
Aluminum - Polymer Capacitors - PCV1E181MCL1GS 763641-PCV1E181MCL1GS
Manufacturer: Nichicon Win Source Part Number: 763641-PCV1E181MCL1G S Series: PCV Packaging: Reel package Type: Polymer Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Voltage Rating: 25V Mounting: SMD Capacitance: 180μF Tolerance: ±20% ESR (Equivalent Series Resistance): 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: CV Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - High Frequency: 2.3A @ 100kHz Height - Seated (Maximum): 0.394" (10.00mm) Introduction Date: August 27, 2009 ECCN: EAR99 Country of Origin: China, Japan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Nichicon
Win Source Part Number: 763641-PCV1E181MCL1GS
Series: PCV
Packaging: Reel package
Type: Polymer
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Voltage Rating: 25V
Mounting: SMD
Capacitance: 180μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 28 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: CV
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - High Frequency: 2.3A @ 100kHz
Height - Seated (Maximum): 0.394" (10.00mm)
Introduction Date: August 27, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SMD 180uF 25V Capacitor
69-PCV1E181MCL1GS
SMD 180uF 25V Capacitor 69-PCV1E181MCL1GS
180uF 25V Ceramic Capacitor, SMD, 105°C, 28mR ESR Product overview: PCV1E181MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-PCV1E181MCL1GS can be used for catalog matching and distributor lookup.

180uF 25V Ceramic Capacitor, SMD, 105°C, 28mR ESR Product overview: PCV1E181MCL1GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180uF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-PCV1E181MCL1GS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - 493-4381-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4381-2-ND
Aluminum - Polymer Capacitors 493-4381-2-ND
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4381-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4381-1-ND
Aluminum - Polymer Capacitors 493-4381-1-ND
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4381-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4381-6-ND
Aluminum - Polymer Capacitors 493-4381-6-ND
180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

180µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitor Poly Alum, 180Uf, 25V, 20%, Smd; Capacitance Nichicon - 26T5257 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Alum, 180Uf, 25V, 20%, Smd; Capacitance Nichicon
26T5257
Capacitor Poly Alum, 180Uf, 25V, 20%, Smd; Capacitance Nichicon 26T5257
CAPACITOR POLY ALUM, 180UF, 25V, 20%, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:28mohm; Height:10mm; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR POLY ALUM, 180UF, 25V, 20%, SMD; Capacitance:180µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Polymer; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Diameter:10mm; ESR:28mohm; Height:10mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCV1E181MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCV1E181MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCV1E181MCL1GS
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - PCV1E181MCL1GS - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCV1E181MCL1GS
Aluminum - Polymer Capacitors PCV1E181MCL1GS
CAP ALUM POLY 180UF 20% 25V SMD

CAP ALUM POLY 180UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 763641-PCV1E181MCL1GS 69-PCV1E181MCL1GS 493-4381-2-ND 493-4381-6-ND 26T5257 PCV1E181MCL1GS PCV1E181MCL1GS
Product Name Aluminum - Polymer Capacitors - PCV1E181MCL1GS SMD 180uF 25V Capacitor Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Poly Alum, 180Uf, 25V, 20%, Smd; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF 180 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
WVAC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details