82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 4000 Hrs @ 125°C
82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 4000 Hrs @ 125°C
82µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 26mOhm 4000 Hrs @ 125°C
82uF 50V 20% Aluminum Electrolytic Capacitor, SMD Product overview: PCR1H820MCL6GS from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82uF, 50V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-PCR1H820MCL6GS can be used for catalog matching and distributor lookup.
CAP ALUM POLY 82UF 20% 50V SMD
CAP ALUM POLY 82UF 20% 50V SMD
CAP ALUM POLY 82UF 20% 50V SMD
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13770-6-ND | 493-13770-1-ND | 69-PCR1H820MCL6GS | PCR1H820MCL6GS | 29X0874 | PCR1H820MCL6GS | PCR1H820MCL6GS |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | SMD 82uF 50V Capacitor | Aluminum - Polymer Capacitors | Polymer / Tp&reel Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Applications | Automotive | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |