Nichicon (America) Corporation Aluminum - Polymer Capacitors PCG0E332MCL1GS

Description
3300µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-3075-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-3075-2-ND
Aluminum - Polymer Capacitors 493-3075-2-ND
3300µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

3300µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCG0E332MCL1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCG0E332MCL1GS
Capacitors - Aluminum - Polymer Capacitors PCG0E332MCL1GS
CAP ALUM POLY 3300UF 2.5V SMD

CAP ALUM POLY 3300UF 2.5V SMD

Supplier's Site
Shenzhen, China
Aluminum - Polymer Capacitors
PCG0E332MCL1GS
Aluminum - Polymer Capacitors PCG0E332MCL1GS
CAP ALUM POLY 3300UF 2.5V SMD

CAP ALUM POLY 3300UF 2.5V SMD

Supplier's Site Datasheet
Capacitor Alum Elect, 3300Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon - 58R6392 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 3300Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon
58R6392
Capacitor Alum Elect, 3300Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon 58R6392
CAPACITOR ALUM ELECT, 3300UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:3300µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 3300UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:3300µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-3075-2-ND PCG0E332MCL1GS PCG0E332MCL1GS 58R6392
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitor Alum Elect, 3300Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C362U075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3600 microF
View Details
4 suppliers