Nichicon (America) Corporation Aluminum - Polymer Capacitors PCG0E331MCO1GS

Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-4581-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4581-6-ND
Aluminum - Polymer Capacitors 493-4581-6-ND
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4581-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4581-1-ND
Aluminum - Polymer Capacitors 493-4581-1-ND
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 493-4581-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-4581-2-ND
Aluminum - Polymer Capacitors 493-4581-2-ND
330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

330µF 2.5V Aluminum - Polymer Capacitors Radial, Can - SMD 10mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Shenzhen, China
Aluminum - Polymer Capacitors
PCG0E331MCO1GS
Aluminum - Polymer Capacitors PCG0E331MCO1GS
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon - 88T9971 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon
88T9971
Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon 88T9971
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 2.5V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):2.5V; Capacitor Case / Package:Radial Can - SMD; ESR:0.01ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - PCG0E331MCO1GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCG0E331MCO1GS
Capacitors - Aluminum - Polymer Capacitors PCG0E331MCO1GS
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 493-4581-6-ND 493-4581-1-ND PCG0E331MCO1GS 88T9971 PCG0E331MCO1GS
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 330Uf, 2.5V, 20%, Smd, Full Reel; Capacitance Nichicon Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers