Nichicon (America) Corporation Aluminum - Polymer Capacitors PCF0G330MCL1GB

Description
33µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 493-13983-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
493-13983-2-ND
Aluminum - Polymer Capacitors 493-13983-2-ND
33µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 105°C

33µF 4V Aluminum - Polymer Capacitors Radial, Can - SMD 200mOhm 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - PCF0G330MCL1GB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
PCF0G330MCL1GB
Aluminum - Polymer Capacitors PCF0G330MCL1GB
CAP ALUM POLY 33UF 20% 4V SMD

CAP ALUM POLY 33UF 20% 4V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - PCF0G330MCL1GB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
PCF0G330MCL1GB
Capacitors - Aluminum - Polymer Capacitors PCF0G330MCL1GB
CAP ALUM POLY 33UF 20% 4V SMD

CAP ALUM POLY 33UF 20% 4V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-13983-2-ND PCF0G330MCL1GB PCF0G330MCL1GB
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C424U020DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details