Nichicon (America) Corporation Capacitor, 10Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon MHBS705100KJS

Description
CAPACITOR, 10UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Case Size:-RoHS Compliant: Yes
Description
CAPACITOR, 10UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Case Size:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 10Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3934 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 10Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon
80AH3934
Capacitor, 10Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon 80AH3934
CAPACITOR, 10UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Case Size:-RoHS Compliant: Yes

CAPACITOR, 10UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Case Size:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH3934
Product Name Capacitor, 10Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers