Nichicon (America) Corporation Capacitor, 3Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon MHBS704300KHL

Description
CAPACITOR, 3UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0086ohmRoHS Compliant: Yes
Description
CAPACITOR, 3UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0086ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 3Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon - 80AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 3Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon
80AH5516
Capacitor, 3Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon 80AH5516
CAPACITOR, 3UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0086ohmRoHS Compliant: Yes

CAPACITOR, 3UF, 1.275KV, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0086ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH5516
Product Name Capacitor, 3Uf, 1.275Kv, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-140-15MX15X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details