Nichicon (America) Corporation Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon MHBS455300KJSD

Description
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes
Description
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3783 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
80AH3783
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon 80AH3783
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH3783
Product Name Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1913137P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers