Nichicon (America) Corporation Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon MHBS455300KJS

Description
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0038ohm RoHS Compliant: Yes
Description
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0038ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3782 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
80AH3782
Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon 80AH3782
CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0038ohm RoHS Compliant: Yes

CAPACITOR, 30UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:30µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0038ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH3782
Product Name Capacitor, 30Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details