Nichicon (America) Corporation Film Capacitors MHBS455250KJSD

Description
800V,25UF,10 PERCENT, RADIAL BOX
Datasheet
Description
800V,25UF,10 PERCENT, RADIAL BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MHBS455250KJSD - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MHBS455250KJSD
Film Capacitors MHBS455250KJSD
800V,25UF,10 PERCENT, RADIAL BOX

800V,25UF,10 PERCENT, RADIAL BOX

Supplier's Site Datasheet
Capacitor, 25Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3781 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 25Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
80AH3781
Capacitor, 25Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon 80AH3781
CAPACITOR, 25UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, 25UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:25µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MHBS455250KJSD 80AH3781
Product Name Film Capacitors Capacitor, 25Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers