5µF Film Capacitor 315V 800V Polypropylene (PP), Metallized Radial
CAPACITOR, 5UF, 800V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Height:32mm RoHS Compliant: Yes
800V,5UF,10 PERCENT, RADIAL BOX
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MHBS454500KHS-ND | 80AH3762 | MHBS454500KHS |
| Product Name | Film Capacitors | Capacitor, 5Uf, 800V, Film, Radial; Dielectric Type Icel By Nichicon | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |