Nichicon (America) Corporation Capacitor, 22Uf, 700V, Film, Radial; Dielectric Type Icel By Nichicon MHBS405220KJSD

Description
CAPACITOR, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes
Description
CAPACITOR, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 22Uf, 700V, Film, Radial; Dielectric Type Icel By Nichicon - 80AH3736 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 22Uf, 700V, Film, Radial; Dielectric Type Icel By Nichicon
80AH3736
Capacitor, 22Uf, 700V, Film, Radial; Dielectric Type Icel By Nichicon 80AH3736
CAPACITOR, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR, 22UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 4 Pin; Capacitance:22µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80AH3736
Product Name Capacitor, 22Uf, 700V, Film, Radial; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details