CAP FILM 12UF 10% 575VDC RADIAL
CAPACITOR, 12UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:12µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; ESR:0.0074ohm RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Capacitors | Capacitors |
Product Number | 493-MHBS355120KJS-ND | 80AH3691 |
Product Name | Film Capacitors | Capacitor, 12Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon |
Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
Technology | Film Capacitors | Film Capacitors |
Applications | High Frequency | |
Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
Operating Temperature | -40 to 85 C (-40 to 185 F) |