7.5µF Film Capacitor 240V 575V Polypropylene (PP), Metallized Radial
CAPACITOR, 7.5UF, 575V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:7.5µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Case Size:- RoHS Compliant: Yes
575V,7.5UF,10 PERCENT, RADIAL BO
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MHBS354750KHS-ND | 80AH3687 | MHBS354750KHS |
| Product Name | Film Capacitors | Capacitor, 7.5Uf, 575V, Film, Radial; Dielectric Type Icel By Nichicon | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | High Frequency | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |