Nichicon (America) Corporation Motor Run Capacitor, 0.56Uf, 500V, Rad; Dielectric Type Icel By Nichicon MABA053560KHS

Description
MOTOR RUN CAPACITOR, 0.56UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:32mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 0.56UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 0.56Uf, 500V, Rad; Dielectric Type Icel By Nichicon - 78AH2824 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 0.56Uf, 500V, Rad; Dielectric Type Icel By Nichicon
78AH2824
Motor Run Capacitor, 0.56Uf, 500V, Rad; Dielectric Type Icel By Nichicon 78AH2824
MOTOR RUN CAPACITOR, 0.56UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 0.56UF, 500V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):500V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2824
Product Name Motor Run Capacitor, 0.56Uf, 500V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details