Nichicon (America) Corporation Motor Run Capacitor, 8Uf, 160V, Rad; Dielectric Type Icel By Nichicon MABA044800KJS

Description
MOTOR RUN CAPACITOR, 8UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 8UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 8Uf, 160V, Rad; Dielectric Type Icel By Nichicon - 78AH2801 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 8Uf, 160V, Rad; Dielectric Type Icel By Nichicon
78AH2801
Motor Run Capacitor, 8Uf, 160V, Rad; Dielectric Type Icel By Nichicon 78AH2801
MOTOR RUN CAPACITOR, 8UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 8UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2801
Product Name Motor Run Capacitor, 8Uf, 160V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C343T100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers