Nichicon (America) Corporation Motor Run Capacitor, 4.7Uf, 160V, Rad; Dielectric Type Icel By Nichicon MABA044470KHS

Description
MOTOR RUN CAPACITOR, 4.7UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 4.7UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 4.7Uf, 160V, Rad; Dielectric Type Icel By Nichicon - 78AH2790 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 4.7Uf, 160V, Rad; Dielectric Type Icel By Nichicon
78AH2790
Motor Run Capacitor, 4.7Uf, 160V, Rad; Dielectric Type Icel By Nichicon 78AH2790
MOTOR RUN CAPACITOR, 4.7UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 4.7UF, 160V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):160V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2790
Product Name Motor Run Capacitor, 4.7Uf, 160V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C563U063CD2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56000 microF
View Details
4 suppliers