Nichicon (America) Corporation Motor Run Capacitor, 27Uf, Rad; Dielectric Type Icel By Nichicon MABA035270KJS

Description
MOTOR RUN CAPACITOR, 27UF, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:27µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:42mm; Height:50mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 27UF, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:27µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:42mm; Height:50mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 27Uf, Rad; Dielectric Type Icel By Nichicon - 78AH2771 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 27Uf, Rad; Dielectric Type Icel By Nichicon
78AH2771
Motor Run Capacitor, 27Uf, Rad; Dielectric Type Icel By Nichicon 78AH2771
MOTOR RUN CAPACITOR, 27UF, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:27µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:42mm; Height:50mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 27UF, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:27µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:42mm; Height:50mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2771
Product Name Motor Run Capacitor, 27Uf, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details