Nichicon (America) Corporation Motor Run Capacitor, 3.5Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon MABA034350KIL

Description
MOTOR RUN CAPACITOR, 3.5UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Height:26mm RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 3.5UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Height:26mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 3.5Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon - 78AH4913 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 3.5Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon
78AH4913
Motor Run Capacitor, 3.5Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon 78AH4913
MOTOR RUN CAPACITOR, 3.5UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Height:26mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 3.5UF, 250VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Height:26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH4913
Product Name Motor Run Capacitor, 3.5Uf, 250Vac, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details