Nichicon (America) Corporation Motor Start, Motor Run Capacitors (AC) MABA034250KHS

Description
2.5µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2.5µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - MABA034250KHS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
MABA034250KHS-ND
Motor Start, Motor Run Capacitors (AC) MABA034250KHS-ND
2.5µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial

2.5µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Motor Run Capacitor, 2.5Uf, Rad; Dielectric Type Icel By Nichicon - 78AH2745 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 2.5Uf, Rad; Dielectric Type Icel By Nichicon
78AH2745
Motor Run Capacitor, 2.5Uf, Rad; Dielectric Type Icel By Nichicon 78AH2745
MOTOR RUN CAPACITOR, 2.5UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 2.5UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MABA034250KHS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MABA034250KHS
Film Capacitors MABA034250KHS
CAP FILM 2.5UF 10% 500VDC RADIAL

CAP FILM 2.5UF 10% 500VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MABA034250KHS-ND 78AH2745 MABA034250KHS
Product Name Motor Start, Motor Run Capacitors (AC) Motor Run Capacitor, 2.5Uf, Rad; Dielectric Type Icel By Nichicon Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.5 microF 2.5 microF 2.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17CF620J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers