MOTOR RUN CAPACITOR, 2UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):250V; Capacitor Terminals:PC Pin RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78AH2743 |
| Product Name | Motor Run Capacitor, 2Uf, Rad; Dielectric Type Icel By Nichicon |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |