MOTOR RUN CAPACITOR, 4.5UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:32mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 78AH2712 |
| Product Name | Motor Run Capacitor, 4.5Uf, 320V, Rad; Dielectric Type Icel By Nichicon |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | Motors / Motor Starting |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |