Nichicon (America) Corporation Motor Start, Motor Run Capacitors (AC) MABA024150KHS

Description
1.5µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 600V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Start, Motor Run Capacitors (AC) - MABA024150KHS-ND - DigiKey
Thief River Falls, MN, United States
Motor Start, Motor Run Capacitors (AC)
MABA024150KHS-ND
Motor Start, Motor Run Capacitors (AC) MABA024150KHS-ND
1.5µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

1.5µF Film Capacitor 600V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MABA024150KHS - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MABA024150KHS
Film Capacitors MABA024150KHS
CAP FILM 1.5UF 10% 600VDC RAD

CAP FILM 1.5UF 10% 600VDC RAD

Supplier's Site Datasheet
Motor Run Capacitor, 1.5Uf, 320V, Rad; Dielectric Type Icel By Nichicon - 78AH2688 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 1.5Uf, 320V, Rad; Dielectric Type Icel By Nichicon
78AH2688
Motor Run Capacitor, 1.5Uf, 320V, Rad; Dielectric Type Icel By Nichicon 78AH2688
MOTOR RUN CAPACITOR, 1.5UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:32mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 1.5UF, 320V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):320V; Lead Spacing:32mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MABA024150KHS-ND MABA024150KHS 78AH2688
Product Name Motor Start, Motor Run Capacitors (AC) Film Capacitors Motor Run Capacitor, 1.5Uf, 320V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1636-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers