Nichicon (America) Corporation Motor Run Capacitor, 6Uf, 400V, Rad; Dielectric Type Icel By Nichicon MABA014600KJS

Description
MOTOR RUN CAPACITOR, 6UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:42.5mm RoHS Compliant: Yes
Description
MOTOR RUN CAPACITOR, 6UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:42.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 6Uf, 400V, Rad; Dielectric Type Icel By Nichicon - 78AH2666 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 6Uf, 400V, Rad; Dielectric Type Icel By Nichicon
78AH2666
Motor Run Capacitor, 6Uf, 400V, Rad; Dielectric Type Icel By Nichicon 78AH2666
MOTOR RUN CAPACITOR, 6UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:42.5mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 6UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:6µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Lead Spacing:42.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2666
Product Name Motor Run Capacitor, 6Uf, 400V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details