Nichicon (America) Corporation Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon MABA013680KIS

Description
MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:26mm RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:26mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon - 78AH2639 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon
78AH2639
Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon 78AH2639
MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:26mm RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 0.68UF, 400V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Capacitor Mounting:Through Hole; Voltage(AC):400V; Height:26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78AH2639
Product Name Motor Run Capacitor, 0.68Uf, 400V, Rad; Dielectric Type Icel By Nichicon
Configuration / Form Factor Leaded Capacitor
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers