680µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 105°C
Snap in & Terminal / BULK
CAP ALUM 680UF 20% 450V SCREW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-9064-ND | 58R5977 | LNT2W681MSEF |
| Product Name | Aluminum Electrolytic Capacitors | Snap In & Terminal / Bulk Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |