1500µF 350V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
CAP ALUM 1500UF 20% 350V SCREW
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 350V, 20%, SCREW; Capacitance:1500µF; Voltage(DC):350V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-8742-ND | LNC2V152MSEF | 27T9723 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 350V, 20%, Screw; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |