3300µF 400V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 5000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 400V, 20%, SCREW; Capacitance:3300µF; Voltage(DC):400V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:500 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
CAP ALUM 3300UF 20% 400V SCREW
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-8772-ND | 27T9692 | LNC2G332MSEH |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 3300Uf, 400V, 20%, Screw; Capacitance Nichicon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Screw | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |