Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLS2C471MELY

Description
470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-2447-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-2447-ND
Aluminum Electrolytic Capacitors 493-2447-ND
470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

470µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LLS2C471MELY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLS2C471MELY
Capacitors - Aluminum Electrolytic Capacitors LLS2C471MELY
CAP ALUM 470UF 20% 160V SNAP

CAP ALUM 470UF 20% 160V SNAP

Supplier's Site
Capacitor,470Uf,160Vdc,20-% Tol,20+% Tol Nichicon - 54K6613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,160Vdc,20-% Tol,20+% Tol Nichicon
54K6613
Capacitor,470Uf,160Vdc,20-% Tol,20+% Tol Nichicon 54K6613
Capacitor,470uF,160V DC,20-% Tol,20+% Tol

Capacitor,470uF,160VDC,20-% Tol,20+% Tol

Supplier's Site
Aluminum Electrolytic Capacitors - LLS2C471MELY - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
LLS2C471MELY
Aluminum Electrolytic Capacitors LLS2C471MELY
CAP ALUM 470UF 20% 160V SNAP

CAP ALUM 470UF 20% 160V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-2447-ND LLS2C471MELY 54K6613 LLS2C471MELY
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,470Uf,160Vdc,20-% Tol,20+% Tol Nichicon Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 1763-0402B102K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details