Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLS2A272MELB

Description
2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LLS2A272MELB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LLS2A272MELB-ND
Aluminum Electrolytic Capacitors LLS2A272MELB-ND
2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

2700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1336708-LLS2A272MELB - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1336708-LLS2A272MELB
Capacitors - Aluminum Electrolytic Capacitors 1336708-LLS2A272MELB
Win Source Part Number: 1336708-LLS2A272MELB Category: Capacitors - Aluminum Electrolytic Capacitors Series: LLS Package: Bulk Size / Dimension: 1.181" Dia (30.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 200 Capacitance: 2700 µF Tolerance: ±20% Voltage - Rated: 100 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 3000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Nichicon Ripple Current @ Low Frequency: 3.65 A @ 120 Hz Ripple Current @ High Frequency: 4.1975 A @ 50 kHz

Win Source Part Number: 1336708-LLS2A272MELB
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LLS
Package: Bulk
Size / Dimension: 1.181" Dia (30.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 200
Capacitance: 2700 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Nichicon
Ripple Current @ Low Frequency: 3.65 A @ 120 Hz
Ripple Current @ High Frequency: 4.1975 A @ 50 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LLS2A272MELB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLS2A272MELB
Capacitors - Aluminum Electrolytic Capacitors LLS2A272MELB
CAP ALUM 2700UF 20% 100V SNAP

CAP ALUM 2700UF 20% 100V SNAP

Supplier's Site
Capacitor,2.7Mf,100Vdc,20-% Tol,20+% Tol Nichicon - 54K6581 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,2.7Mf,100Vdc,20-% Tol,20+% Tol Nichicon
54K6581
Capacitor,2.7Mf,100Vdc,20-% Tol,20+% Tol Nichicon 54K6581
Capacitor,2.7mF,100V DC,20-% Tol,20+% Tol

Capacitor,2.7mF,100VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number LLS2A272MELB-ND 1336708-LLS2A272MELB LLS2A272MELB 54K6581
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,2.7Mf,100Vdc,20-% Tol,20+% Tol Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0504X472J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details