Nichicon (America) Corporation Aluminium Capacitors LLS1H332MELA

Description
Nichicon LLS1H332MELA Capacitor
Request a Quote Datasheet
Description
Nichicon LLS1H332MELA Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8526285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8526285
Aluminium Capacitors 8526285
Nichicon LLS1H332MELA Capacitor

Nichicon LLS1H332MELA Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 493-6159-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-6159-ND
Aluminum Electrolytic Capacitors 493-6159-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LLS1H332MELA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLS1H332MELA
Capacitors - Aluminum Electrolytic Capacitors LLS1H332MELA
CAP ALUM 3300UF 20% 50V SNAP

CAP ALUM 3300UF 20% 50V SNAP

Supplier's Site
Capacitor Alum Elect, 3300Uf, 50V, 20%, Snap In; Capacitance Nichicon - 10J5375 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 3300Uf, 50V, 20%, Snap In; Capacitance Nichicon
10J5375
Capacitor Alum Elect, 3300Uf, 50V, 20%, Snap In; Capacitance Nichicon 10J5375
CAPACITOR ALUM ELECT, 3300UF, 50V, 20%, SNAP IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 3300UF, 50V, 20%, SNAP IN; Capacitance:3300µF; Voltage(DC):50V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 8526285 493-6159-ND LLS1H332MELA 10J5375
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elect, 3300Uf, 50V, 20%, Snap In; Capacitance Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Snap-In
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701082 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details