Nichicon (America) Corporation Aluminum Electrolytic Capacitors LLG2C272MELB45

Description
2700µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2700µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - LLG2C272MELB45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LLG2C272MELB45-ND
Aluminum Electrolytic Capacitors LLG2C272MELB45-ND
2700µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

2700µF 160V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LLG2C272MELB45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LLG2C272MELB45
Capacitors - Aluminum Electrolytic Capacitors LLG2C272MELB45
CAP ALUM 2700UF 20% 160V SNAP

CAP ALUM 2700UF 20% 160V SNAP

Supplier's Site
Snap In & Terminal / Bulk Nichicon - 58R5375 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
58R5375
Snap In & Terminal / Bulk Nichicon 58R5375
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number LLG2C272MELB45-ND LLG2C272MELB45 58R5375
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Snap In & Terminal / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details